Mitsubishi Corporation Embedded - Embedded - DSP (Digital Signal Processors) - M52045FP M52045FP

Description
Manufacturer: Mitsubishi Win Source Part Number: 203352-M52045FP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mitsubishi Win Source Part Number: 203352-M52045FP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - M52045FP
203352-M52045FP
Embedded - Embedded - DSP (Digital Signal Processors) - M52045FP 203352-M52045FP
Manufacturer: Mitsubishi Win Source Part Number: 203352-M52045FP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Mitsubishi
Win Source Part Number: 203352-M52045FP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
PAL VIDEO CHROMA SIGNAL PROCESSOR Product overview: M52045FP from Mitsubishi Electric is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-M52045FP can be used for catalog matching and distributor lookup.

PAL VIDEO CHROMA SIGNAL PROCESSOR Product overview: M52045FP from Mitsubishi Electric is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-M52045FP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 203352-M52045FP 698-M52045FP
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - M52045FP Dsp
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2105BP-55REEL - Lingto Electronic Limited
Specs
Clock Speed 13.82 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
 - 6229926P - RS Components, Ltd.
Specs
Data Bus 16-Bit
Package Type Other; PDIP
MIPS 30
View Details
2 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details