Nikon Metrology High-Precision X-ray/ CT Inspection System M2

Description
The M2 system is a high-precision large-envelope modular inspection system. The metrology-grade granite base provides the foundation for the patented ultra-precise and stable 8 axis manipulator. Supporting dual sources up to 450 kV offers the necessary power to penetrate through high-density parts and generate scatter-free CT volumes with micron accuracy. The system is available with a flat panel detector and a proprietary Curved Linear Diode Array (CLDA) detector that optimizes the collection of the X-rays without capturing the undesired scattered X-rays. The linear detector produces stunning image sharpness and contrast by avoiding image pollution and associated contrast reduction. The M2 is ideal for the inspection of parts ranging in size from small, low-density samples to large, high-density materials. Features Patented ultra-precise and stable manipulator Exclusive x-axis bridge design Large inspection envelope Install into existing radiation enclosure or supplied with new modular radiation enclosure Patented X-ray tube technology. 225 kV, 320 kV, 450 kV available Supports dual x-ray tubes Supports dual detectors Large format 16-bit detector technology Exclusive Curved Linear Diode Array technology Intuitive software interface Advanced 3D visualization and analysis Customizable macros to automate work flow Applications Turbine blade inspection Evaluation of precision parts and large castings, complex mechanisms and internal components Part-to-CAD comparison Reverse engineering Detailed failure analysis
Description
The M2 system is a high-precision large-envelope modular inspection system. The metrology-grade granite base provides the foundation for the patented ultra-precise and stable 8 axis manipulator. Supporting dual sources up to 450 kV offers the necessary power to penetrate through high-density parts and generate scatter-free CT volumes with micron accuracy. The system is available with a flat panel detector and a proprietary Curved Linear Diode Array (CLDA) detector that optimizes the collection of the X-rays without capturing the undesired scattered X-rays. The linear detector produces stunning image sharpness and contrast by avoiding image pollution and associated contrast reduction. The M2 is ideal for the inspection of parts ranging in size from small, low-density samples to large, high-density materials. Features Patented ultra-precise and stable manipulator Exclusive x-axis bridge design Large inspection envelope Install into existing radiation enclosure or supplied with new modular radiation enclosure Patented X-ray tube technology. 225 kV, 320 kV, 450 kV available Supports dual x-ray tubes Supports dual detectors Large format 16-bit detector technology Exclusive Curved Linear Diode Array technology Intuitive software interface Advanced 3D visualization and analysis Customizable macros to automate work flow Applications Turbine blade inspection Evaluation of precision parts and large castings, complex mechanisms and internal components Part-to-CAD comparison Reverse engineering Detailed failure analysis

Suppliers

Company
Product
Description
Supplier Links
High-Precision X-ray/ CT Inspection System - M2 - Nikon Metrology
Leuven, Belgium
High-Precision X-ray/ CT Inspection System
M2
High-Precision X-ray/ CT Inspection System M2
The M2 system is a high-precision large-envelope modular inspection system. The metrology-grade granite base provides the foundation for the patented ultra-precise and stable 8 axis manipulator. Supporting dual sources up to 450 kV offers the necessary power to penetrate through high-density parts and generate scatter-free CT volumes with micron accuracy. The system is available with a flat panel detector and a proprietary Curved Linear Diode Array (CLDA) detector that optimizes the collection of the X-rays without capturing the undesired scattered X-rays. The linear detector produces stunning image sharpness and contrast by avoiding image pollution and associated contrast reduction. The M2 is ideal for the inspection of parts ranging in size from small, low-density samples to large, high-density materials. Features Patented ultra-precise and stable manipulator Exclusive x-axis bridge design Large inspection envelope Install into existing radiation enclosure or supplied with new modular radiation enclosure Patented X-ray tube technology. 225 kV, 320 kV, 450 kV available Supports dual x-ray tubes Supports dual detectors Large format 16-bit detector technology Exclusive Curved Linear Diode Array technology Intuitive software interface Advanced 3D visualization and analysis Customizable macros to automate work flow Applications Turbine blade inspection Evaluation of precision parts and large castings, complex mechanisms and internal components Part-to-CAD comparison Reverse engineering Detailed failure analysis

The M2 system is a high-precision large-envelope modular inspection system. The metrology-grade granite base provides the foundation for the patented ultra-precise and stable 8 axis manipulator.

Supporting dual sources up to 450 kV offers the necessary power to penetrate through high-density parts and generate scatter-free CT volumes with micron accuracy. The system is available with a flat panel detector and a proprietary Curved Linear Diode Array (CLDA) detector that optimizes the collection of the X-rays without capturing the undesired scattered X-rays.

The linear detector produces stunning image sharpness and contrast by avoiding image pollution and associated contrast reduction. The M2 is ideal for the inspection of parts ranging in size from small, low-density samples to large, high-density materials.

Features

  • Patented ultra-precise and stable manipulator
  • Exclusive x-axis bridge design
  • Large inspection envelope
  • Install into existing radiation enclosure or supplied with new modular radiation enclosure
  • Patented X-ray tube technology. 225 kV, 320 kV, 450 kV available
  • Supports dual x-ray tubes
  • Supports dual detectors
  • Large format 16-bit detector technology
  • Exclusive Curved Linear Diode Array technology
  • Intuitive software interface
  • Advanced 3D visualization and analysis
  • Customizable macros to automate work flow

Applications

  • Turbine blade inspection
  • Evaluation of precision parts and large castings, complex mechanisms and internal components
  • Part-to-CAD comparison
  • Reverse engineering
  • Detailed failure analysis
Supplier's Site

Technical Specifications

  Nikon Metrology
Product Category Nondestructive Testing (NDT) Equipment
Product Number M2
Product Name High-Precision X-ray/ CT Inspection System
Instrument Type Computed Tomographic System
Unlock Full Specs
to access all available technical data

Similar Products

Ruggedized XRF Workstation - SEA-Mate® - Evident Scientific
Specs
Instrument Type X-ray Generator / Source
Instrument Technology Radiographic / X-ray
Form Factor Bench / Rack / Cabinet
View Details
Ultrasonic Leak Detector - Model 9207 - EXAIR
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Ultrasonic
Form Factor Portable / Handheld / Mobile
View Details
Cygnus 4+ General Purpose -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Instrument Technology Ultrasonic
Form Factor Portable / Handheld / Mobile
View Details