Nikon Metrology Configurable X-ray/ CT Inspection System M1

Description
The M1 system is an economical, large-envelope modular inspection system. The perimeter frame and cantilevered sample stage allows for free and clear access around the sample stage for ease of sample setup. Supporting sources up to 450 kV offers the necessary power to penetrate through high-density parts and generate scatter-free CT volumes with micron accuracy. The system is available with flat-panel detector technology and Nikon micro focus sources. Features Large inspection envelope Install into existing radiation enclosure or supplied with new modular radiation enclosure Patented X-ray tube technology. 225 kV, 320 kV and 450 kV available Large format 16-bit detector technology and image processing tools Intuitive software interface Advanced 3D visualization and analysis Customizable macros to automate work flow Applications Evaluation of precision parts and large castings, complex mechanisms and internal components Part-to-CAD comparison Reverse engineering Detailed failure analysis Advanced material research and analysis of biological structures Digital archiving of models Troubleshooting of assembly issues
Description
The M1 system is an economical, large-envelope modular inspection system. The perimeter frame and cantilevered sample stage allows for free and clear access around the sample stage for ease of sample setup. Supporting sources up to 450 kV offers the necessary power to penetrate through high-density parts and generate scatter-free CT volumes with micron accuracy. The system is available with flat-panel detector technology and Nikon micro focus sources. Features Large inspection envelope Install into existing radiation enclosure or supplied with new modular radiation enclosure Patented X-ray tube technology. 225 kV, 320 kV and 450 kV available Large format 16-bit detector technology and image processing tools Intuitive software interface Advanced 3D visualization and analysis Customizable macros to automate work flow Applications Evaluation of precision parts and large castings, complex mechanisms and internal components Part-to-CAD comparison Reverse engineering Detailed failure analysis Advanced material research and analysis of biological structures Digital archiving of models Troubleshooting of assembly issues

Suppliers

Company
Product
Description
Supplier Links
Configurable X-ray/ CT Inspection System - M1 - Nikon Metrology
Leuven, Belgium
Configurable X-ray/ CT Inspection System
M1
Configurable X-ray/ CT Inspection System M1
The M1 system is an economical, large-envelope modular inspection system. The perimeter frame and cantilevered sample stage allows for free and clear access around the sample stage for ease of sample setup. Supporting sources up to 450 kV offers the necessary power to penetrate through high-density parts and generate scatter-free CT volumes with micron accuracy. The system is available with flat-panel detector technology and Nikon micro focus sources. Features Large inspection envelope Install into existing radiation enclosure or supplied with new modular radiation enclosure Patented X-ray tube technology. 225 kV, 320 kV and 450 kV available Large format 16-bit detector technology and image processing tools Intuitive software interface Advanced 3D visualization and analysis Customizable macros to automate work flow Applications Evaluation of precision parts and large castings, complex mechanisms and internal components Part-to-CAD comparison Reverse engineering Detailed failure analysis Advanced material research and analysis of biological structures Digital archiving of models Troubleshooting of assembly issues

The M1 system is an economical, large-envelope modular inspection system. The perimeter frame and cantilevered sample stage allows for free and clear access around the sample stage for ease of sample setup.
Supporting sources up to 450 kV offers the necessary power to penetrate through high-density parts and generate scatter-free CT volumes with micron accuracy. The system is available with flat-panel detector technology and Nikon micro focus sources.

Features

  • Large inspection envelope
  • Install into existing radiation enclosure or supplied with new modular radiation enclosure
  • Patented X-ray tube technology. 225 kV, 320 kV and 450 kV available
  • Large format 16-bit detector technology and image processing tools
  • Intuitive software interface
  • Advanced 3D visualization and analysis
  • Customizable macros to automate work flow

Applications

  • Evaluation of precision parts and large castings, complex mechanisms and internal components
  • Part-to-CAD comparison
  • Reverse engineering
  • Detailed failure analysis
  • Advanced material research and analysis of biological structures
  • Digital archiving of models
  • Troubleshooting of assembly issues
Supplier's Site

Technical Specifications

  Nikon Metrology
Product Category Nondestructive Testing (NDT) Equipment
Product Number M1
Product Name Configurable X-ray/ CT Inspection System
Instrument Type Computed Tomographic System
Unlock Full Specs
to access all available technical data

Similar Products

Cygnus Mini ROV Mountable -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Instrument Technology Ultrasonic
View Details
Condition Monitoring Stethoscope - PCE-S 42 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Acoustic Emission or Noise Detector
Form Factor Portable / Handheld / Mobile
View Details
JOAP Certified Elemental Analyzer - SpectrOil M/N-W - AMETEK Spectro Scientific
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Bench / Rack / Cabinet
View Details