Mitsubishi Electric & Electronics USA, Inc. Servo Motor HS-MF23EXV-S2

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 200-230VAC, 3 PHASE, 2.5/1.5AMP, 50/60HZ, W/ ELECTRO MAGNETIC BRAKE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 200-230VAC, 3 PHASE, 2.5/1.5AMP, 50/60HZ, W/ ELECTRO MAGNETIC BRAKE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 11098919 - Radwell International
Willingboro, NJ, United States
Servo Motor
11098919
Servo Motor 11098919
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 200-230VAC, 3 PHASE, 2.5/1.5AMP, 50/60HZ, W/ ELECTRO MAGNETIC BRAKE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 200-230VAC, 3 PHASE, 2.5/1.5AMP, 50/60HZ, W/ ELECTRO MAGNETIC BRAKE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 11098919
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 41133068 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Brushless DC-Servomotors Series 2057 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.34 in-oz/amp (9.46 mN-m/amp)
View Details
PQ12-R Micro Linear Servos for RC & Arduino 30:1 6 volts - PQ12-30-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 30 : 1
View Details