Yaskawa America, Inc. - Motion Division Servo Motor USAREM-07CEL2P

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 700 WATTS, 2.22 NM, 5.7 AMPS, R/MIN; 3000, LENGTH: 18 INCHES, WIDTH: 6 INCHES, HEIGHT: 6.5 INCHES. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 700 WATTS, 2.22 NM, 5.7 AMPS, R/MIN; 3000, LENGTH: 18 INCHES, WIDTH: 6 INCHES, HEIGHT: 6.5 INCHES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 158814987 - Radwell International
Willingboro, NJ, United States
Servo Motor
158814987
Servo Motor 158814987
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 700 WATTS, 2.22 NM, 5.7 AMPS, R/MIN; 3000, LENGTH: 18 INCHES, WIDTH: 6 INCHES, HEIGHT: 6.5 INCHES. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 700 WATTS, 2.22 NM, 5.7 AMPS, R/MIN; 3000, LENGTH: 18 INCHES, WIDTH: 6 INCHES, HEIGHT: 6.5 INCHES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 158814987
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 18.0 VDC
Torque Constant 2.9 in-oz/amp (20.5 mN-m/amp)
View Details
Servo Motor - 22441154 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details