Mitsubishi Electric & Electronics USA, Inc. Servo Motor HG-SR152JK

Description
SERVO MOTOR, HG SERIES, MEDIUM INERTIA, MEDIUM CAPACITY, 1.5 KW, 2000 R/MIN, OIL SEAL, KEY SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, HG SERIES, MEDIUM INERTIA, MEDIUM CAPACITY, 1.5 KW, 2000 R/MIN, OIL SEAL, KEY SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 61579353 - Radwell International
Willingboro, NJ, United States
Servo Motor
61579353
Servo Motor 61579353
SERVO MOTOR, HG SERIES, MEDIUM INERTIA, MEDIUM CAPACITY, 1.5 KW, 2000 R/MIN, OIL SEAL, KEY SHAFT. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, HG SERIES, MEDIUM INERTIA, MEDIUM CAPACITY, 1.5 KW, 2000 R/MIN, OIL SEAL, KEY SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 61579353
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1935 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details