Mitsubishi Electric & Electronics USA, Inc. Servo Motor HG-KR23

Description
SERVO MOTOR, HG SERIES, LOW INERTIA, SMALL CAPACITY, 0.2 KW, 3000 R/MIN, STANDARD STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, HG SERIES, LOW INERTIA, SMALL CAPACITY, 0.2 KW, 3000 R/MIN, STANDARD STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 37930925 - Radwell International
Willingboro, NJ, United States
Servo Motor
37930925
Servo Motor 37930925
SERVO MOTOR, HG SERIES, LOW INERTIA, SMALL CAPACITY, 0.2 KW, 3000 R/MIN, STANDARD STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, HG SERIES, LOW INERTIA, SMALL CAPACITY, 0.2 KW, 3000 R/MIN, STANDARD STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Servo Motor -  - Radwell International
Willingboro, NJ, United States
Servo Motor
Servo Motor
MITSUBISHI Servo Products HG-KR23

MITSUBISHI Servo Products HG-KR23

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 37930925
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.4786 in-oz/amp (3.38 mN-m/amp)
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Servo Motor - 120684633 - Radwell International
Specs
Commutation Brushless
View Details