Mitsubishi Electric & Electronics USA, Inc. Servo Motor HF-SP502B

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HF-SP MEDIUM-INERTIA, 2000 RPM, 5 KW, 24 AMP, 200 V, TORQUE 23.9 NM, 0 TO 40 C, IP67, W/ ELECTROMAGNETIC BRAKE, REPLACED BY HGSR502B. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HF-SP MEDIUM-INERTIA, 2000 RPM, 5 KW, 24 AMP, 200 V, TORQUE 23.9 NM, 0 TO 40 C, IP67, W/ ELECTROMAGNETIC BRAKE, REPLACED BY HGSR502B. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 4909878 - Radwell International
Willingboro, NJ, United States
Servo Motor
4909878
Servo Motor 4909878
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HF-SP MEDIUM-INERTIA, 2000 RPM, 5 KW, 24 AMP, 200 V, TORQUE 23.9 NM, 0 TO 40 C, IP67, W/ ELECTROMAGNETIC BRAKE, REPLACED BY HGSR502B. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HF-SP MEDIUM-INERTIA, 2000 RPM, 5 KW, 24 AMP, 200 V, TORQUE 23.9 NM, 0 TO 40 C, IP67, W/ ELECTROMAGNETIC BRAKE, REPLACED BY HGSR502B. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 4909878
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Servo Motor - 65133 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 18.0 VDC
Torque Constant 2.9 in-oz/amp (20.5 mN-m/amp)
View Details
Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details