Mitsubishi Electric & Electronics USA, Inc. Servo Motor HF-SP352B

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, 3.5 KW OUTPUT, 2000 RPM, 3-PHASE, 200-230 V AC, 50/60 HZ, W/ EM BRAKE, W/O OIL SEAL, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, 3.5 KW OUTPUT, 2000 RPM, 3-PHASE, 200-230 V AC, 50/60 HZ, W/ EM BRAKE, W/O OIL SEAL, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 4909850 - Radwell International
Willingboro, NJ, United States
Servo Motor
4909850
Servo Motor 4909850
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, 3.5 KW OUTPUT, 2000 RPM, 3-PHASE, 200-230 V AC, 50/60 HZ, W/ EM BRAKE, W/O OIL SEAL, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, 3.5 KW OUTPUT, 2000 RPM, 3-PHASE, 200-230 V AC, 50/60 HZ, W/ EM BRAKE, W/O OIL SEAL, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 4909850
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A1510V-EJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 8000 rpm
View Details
L12-R Micro Linear Servos for RC & Arduino 30mm 210:1 6 volts - L12-30-210-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details