Mitsubishi Electric & Electronics USA, Inc. Servo Motor HF-SP202G7

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF-SP SERIES, 2.0 KW, 2000 R/MIN, 200-230 VAC, 10 AMP, THREE PHASE, FLANGE-MOUNTING SHAFT OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF-SP SERIES, 2.0 KW, 2000 R/MIN, 200-230 VAC, 10 AMP, THREE PHASE, FLANGE-MOUNTING SHAFT OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 226941513 - Radwell International
Willingboro, NJ, United States
Servo Motor
226941513
Servo Motor 226941513
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF-SP SERIES, 2.0 KW, 2000 R/MIN, 200-230 VAC, 10 AMP, THREE PHASE, FLANGE-MOUNTING SHAFT OUTPUT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF-SP SERIES, 2.0 KW, 2000 R/MIN, 200-230 VAC, 10 AMP, THREE PHASE, FLANGE-MOUNTING SHAFT OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 226941513
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 18.0 VDC
Torque Constant 2.9 in-oz/amp (20.5 mN-m/amp)
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details