Mitsubishi Electric & Electronics USA, Inc. Servo Motor HF-MP73

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, LOW INERTIA, 0.75 KW OUTPUT, 3000 RPM, W/O EM BRAKE, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, LOW INERTIA, 0.75 KW OUTPUT, 3000 RPM, W/O EM BRAKE, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 4909665 - Radwell International
Willingboro, NJ, United States
Servo Motor
4909665
Servo Motor 4909665
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, LOW INERTIA, 0.75 KW OUTPUT, 3000 RPM, W/O EM BRAKE, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, LOW INERTIA, 0.75 KW OUTPUT, 3000 RPM, W/O EM BRAKE, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 4909665
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A540K-MJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 4000 rpm
View Details
Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 3.0 VDC
Torque Constant 0.0453 in-oz/amp (0.3200 mN-m/amp)
View Details