Mitsubishi Electric & Electronics USA, Inc. Servo Motor HF-MP23BK

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, LOW INERTIA, 0.2 KW OUTPUT, 3000 RPM, W/ EM BRAKE, KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, LOW INERTIA, 0.2 KW OUTPUT, 3000 RPM, W/ EM BRAKE, KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 4909618 - Radwell International
Willingboro, NJ, United States
Servo Motor
4909618
Servo Motor 4909618
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, LOW INERTIA, 0.2 KW OUTPUT, 3000 RPM, W/ EM BRAKE, KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, LOW INERTIA, 0.2 KW OUTPUT, 3000 RPM, W/ EM BRAKE, KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 4909618
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 120684623 - Radwell International
Specs
Commutation Brushless
View Details
SGMCS Direct Drive Servomotor - SGMCS-08D - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.2252 HP
Continuous Current 2 amps
Continuous Torque 70.8 In-lbs (81.63 kg-cm)
View Details
Brushless DC-Servomotors Series 2232 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 1.13 in-oz/amp (7.97 mN-m/amp)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details