Mitsubishi Electric & Electronics USA, Inc. Servo Motor HF-KP73E2-S1

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, ULTRA LOW INERTIA, 0.75 KW OUTPUT, 3000 RPM, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, ULTRA LOW INERTIA, 0.75 KW OUTPUT, 3000 RPM, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 103012363 - Radwell International
Willingboro, NJ, United States
Servo Motor
103012363
Servo Motor 103012363
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, ULTRA LOW INERTIA, 0.75 KW OUTPUT, 3000 RPM, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, ULTRA LOW INERTIA, 0.75 KW OUTPUT, 3000 RPM, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 103012363
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 50mm 50:1 12 volts - L12-50-50-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 3153 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 3.09 in-oz/amp (21.8 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details