Mitsubishi Electric & Electronics USA, Inc. Servo Motor HF-KP43

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, ULTRA LOW INERTIA, 0.4 KW OUTPUT, 3000 RPM, W/O EM BRAKE, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, ULTRA LOW INERTIA, 0.4 KW OUTPUT, 3000 RPM, W/O EM BRAKE, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 4912837 - Radwell International
Willingboro, NJ, United States
Servo Motor
4912837
Servo Motor 4912837
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, ULTRA LOW INERTIA, 0.4 KW OUTPUT, 3000 RPM, W/O EM BRAKE, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, ULTRA LOW INERTIA, 0.4 KW OUTPUT, 3000 RPM, W/O EM BRAKE, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Servo Motor -  - Radwell International
Willingboro, NJ, United States
Servo Motor
Servo Motor
MITSUBISHI Servo Products HF-KP43

MITSUBISHI Servo Products HF-KP43

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 4912837
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

200mm linear servo - P16-200-22-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details