Mitsubishi Electric & Electronics USA, Inc. Servo Motor HF-KP13B

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, ULTRA LOW INERTIA, 0.1 KW OUTPUT, 3000 RPM, W/ EM BRAKE, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, ULTRA LOW INERTIA, 0.1 KW OUTPUT, 3000 RPM, W/ EM BRAKE, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 4912782 - Radwell International
Willingboro, NJ, United States
Servo Motor
4912782
Servo Motor 4912782
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, ULTRA LOW INERTIA, 0.1 KW OUTPUT, 3000 RPM, W/ EM BRAKE, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, ULTRA LOW INERTIA, 0.1 KW OUTPUT, 3000 RPM, W/ EM BRAKE, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 4912782
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details
T16-300-64-12-R track linear servo - T16-300-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
Brushless DC-Servomotors Series 1660 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.6641 in-oz/amp (4.69 mN-m/amp)
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX40 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details