Mitsubishi Electric Automation, Inc. Servo Motors G

Description
The current G-Series servo as well as the previous models are recognized world wide as the product of choice in a high function drive motor for industrial sewing equipment. The new G-Series is compatible with all makers of lockstitch and chainstitch machines. From the set-up menu simply select your machine model or customize the parameter settings from the various program modes. Additional inputs and outputs are standard options that allow for easy interface between machine and added peripherals without the use of a PLC. The current high function G-Series servo can be used as the machine drive motor for all lockstitch and chainstitch sewing equipment. Some of the new features include a reduction in motor size, removable lever unit and display panel, and direct parameter call up function. Plug and pin out configuration remain the same. Adding attachments such as sensor controlled choppers and T-shirt bottom hemming systems are easily configured.
Datasheet
Description
The current G-Series servo as well as the previous models are recognized world wide as the product of choice in a high function drive motor for industrial sewing equipment. The new G-Series is compatible with all makers of lockstitch and chainstitch machines. From the set-up menu simply select your machine model or customize the parameter settings from the various program modes. Additional inputs and outputs are standard options that allow for easy interface between machine and added peripherals without the use of a PLC. The current high function G-Series servo can be used as the machine drive motor for all lockstitch and chainstitch sewing equipment. Some of the new features include a reduction in motor size, removable lever unit and display panel, and direct parameter call up function. Plug and pin out configuration remain the same. Adding attachments such as sensor controlled choppers and T-shirt bottom hemming systems are easily configured.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Servo Motors - G - Mitsubishi Electric Automation, Inc.
Vernon Hills, IL, USA
Servo Motors
G
Servo Motors G
The current G-Series servo as well as the previous models are recognized world wide as the product of choice in a high function drive motor for industrial sewing equipment. The new G-Series is compatible with all makers of lockstitch and chainstitch machines. From the set-up menu simply select your machine model or customize the parameter settings from the various program modes. Additional inputs and outputs are standard options that allow for easy interface between machine and added peripherals without the use of a PLC. The current high function G-Series servo can be used as the machine drive motor for all lockstitch and chainstitch sewing equipment. Some of the new features include a reduction in motor size, removable lever unit and display panel, and direct parameter call up function. Plug and pin out configuration remain the same. Adding attachments such as sensor controlled choppers and T-shirt bottom hemming systems are easily configured.

The current G-Series servo as well as the previous models are recognized world wide as the product of choice in a high function drive motor for industrial sewing equipment. The new G-Series is compatible with all makers of lockstitch and chainstitch machines. From the set-up menu simply select your machine model or customize the parameter settings from the various program modes. Additional inputs and outputs are standard options that allow for easy interface between machine and added peripherals without the use of a PLC.

The current high function G-Series servo can be used as the machine drive motor for all lockstitch and chainstitch sewing equipment. Some of the new features include a reduction in motor size, removable lever unit and display panel, and direct parameter call up function. Plug and pin out configuration remain the same. Adding attachments such as sensor controlled choppers and T-shirt bottom hemming systems are easily configured.

Supplier's Site Datasheet

Technical Specifications

  Mitsubishi Electric Automation, Inc.
Product Category AC Servomotors
Product Number G
Product Name Servo Motors
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S02430B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 400 HP
Continuous Current 2.7 to 8.1 amps
View Details
Servo Motors - 198960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.5495 HP
Continuous Current 18.3 amps
Continuous Torque 49.6 In-lbs (57.14 kg-cm)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4530K-MK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 4000 rpm
View Details
Direct Drive Servo Motor - SGM7F-45M - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Output Power 1/4 HP; 300 W; 1/2 HP; 1 HP
Shaft Orientation In-line; Hollow
View Details