Mitsubishi Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - FS7UM-14A FS7UM-14A

Description
Manufacturer: Mitsubishi Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059848-FS7UM-14A Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): FS7UM-14AFS7UM14A; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Mitsubishi Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059848-FS7UM-14A Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): FS7UM-14AFS7UM14A; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FS7UM-14A - 1059848-FS7UM-14A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FS7UM-14A
1059848-FS7UM-14A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FS7UM-14A 1059848-FS7UM-14A
Manufacturer: Mitsubishi Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059848-FS7UM-14A Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): FS7UM-14AFS7UM14A; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Mitsubishi
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059848-FS7UM-14A
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): FS7UM-14AFS7UM14A;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1059848-FS7UM-14A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FS7UM-14A
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
View Details
Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1105SBL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity Complementary
Package Type SOIC14
View Details
3 suppliers
Single Bipolar Transistors - DS2003CMX/NOPB - ODG (Origin Data Global)
Specs
Transistor Type Bipolar RF
Package Type 16-SOIC (0.154", 3.90mm Width)
View Details