Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC MOTOR DRIVES
MITSUBISHI CORPORATION
FR-A540-3.7K -- AC DRIVE - 5 HP
Mitsubishi Corporation
AC Drive - 5 HP
FR-A540-3.7K
Description
FREQROL - 3-Phase, 480V, 9A ,3.7 KW, 5 HP
Classic Automation LLC
Done
Description
FREQROL - 3-Phase, 480V, 9A ,3.7 KW, 5 HP
Suppliers
Company
Product
Description
Supplier Links
Classic Automation LLC
Webster, NY, United States
AC Drive - 5 HP
FR-A540-3.7K
AC Drive - 5 HP
FR-A540-3.7K
FREQROL - 3-Phase, 480V, 9A ,3.7 KW, 5 HP
FREQROL - 3-Phase, 480V, 9A ,3.7 KW, 5 HP
Supplier's Site
Technical Specifications
Classic Automation LLC
Product Category
AC Motor Drives
Product Number
FR-A540-3.7K
Product Name
AC Drive - 5 HP
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Motor Controllers
8209561
Specs
Phase
Single Phase
Power
550 watts
View Details
Yaskawa America, Inc. - Motion Division
SGDV Sigma-5 Servo Amplifier
SGDV-R90A01A
Specs
Product
Multi-Axis; Speed Controller; Amplifier
Axes
1.0
Motor / System
Linear
View Details
Columbus McKinnon Corporation
Variable Frequency Mining Drive
M-FORCE® General Purpose (GP) 500 Drive
Specs
Product
Variable Speed
View Details
Fuji Electric Corp. of America
FRENIC-MEGA AC Drive
FRN040G1S-2U
Specs
Motor / System
Sensorless Vector
Setup
Control Panel
Communication
CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details