Safety
Packaging Under Nitrogen DMS-S51: Silanol Terminated PDMS, 90,000-150,000 cSt (Telechelic Functional Fluid) Terminal silanol groups render polydimethylsiloxane
s susceptible to condensation under both mild acid and base conditions. They are intermediates for most room temperature vulcanizeable (RTV) condensation cure silicones. The reactivity of silanol fluids is utilized in applications other than RTVs. Low viscosity silanol fluids are employed as filler treatments and structure control additives in silicone rubber compounding. Intermediate viscosity (1,000-10,000 cSt) fluids can be applied to textiles as durable fabric softeners. High viscosity silanol terminated fluids form the matrix component in tackifiers and pressure sensitive adhesives. DMS-S51 Properties
Viscosity: 90,000-150,000 cSt
Molecular Weight: 139,000 g/mol
Wt.% OH: 0.02
OH (eq/kg): 0.010-0.015
Gelest, Inc.
Done
Datasheet
Description
Safety
Packaging Under Nitrogen DMS-S51: Silanol Terminated PDMS, 90,000-150,000 cSt (Telechelic Functional Fluid) Terminal silanol groups render polydimethylsiloxane
s susceptible to condensation under both mild acid and base conditions. They are intermediates for most room temperature vulcanizeable (RTV) condensation cure silicones. The reactivity of silanol fluids is utilized in applications other than RTVs. Low viscosity silanol fluids are employed as filler treatments and structure control additives in silicone rubber compounding. Intermediate viscosity (1,000-10,000 cSt) fluids can be applied to textiles as durable fabric softeners. High viscosity silanol terminated fluids form the matrix component in tackifiers and pressure sensitive adhesives. DMS-S51 Properties
Viscosity: 90,000-150,000 cSt
Molecular Weight: 139,000 g/mol
Wt.% OH: 0.02
OH (eq/kg): 0.010-0.015
Safety
Packaging Under Nitrogen DMS-S51: Silanol Terminated PDMS, 90,000-150,000 cSt (Telechelic Functional Fluid) Terminal silanol groups render polydimethylsiloxane
s susceptible to condensation under both mild acid and base conditions. They are intermediates for most room temperature vulcanizeable (RTV) condensation cure silicones. The reactivity of silanol fluids is utilized in applications other than RTVs. Low viscosity silanol fluids are employed as filler treatments and structure control additives in silicone rubber compounding. Intermediate viscosity (1,000-10,000 cSt) fluids can be applied to textiles as durable fabric softeners. High viscosity silanol terminated fluids form the matrix component in tackifiers and pressure sensitive adhesives. DMS-S51 Properties
Viscosity: 90,000-150,000 cSt
Molecular Weight: 139,000 g/mol
Wt.% OH: 0.02
OH (eq/kg): 0.010-0.015
Safety
Packaging Under Nitrogen
DMS-S51: Silanol Terminated PDMS, 90,000-150,000 cSt (Telechelic Functional Fluid)
Terminal silanol groups render polydimethylsiloxanes susceptible to condensation under both mild acid and base conditions. They are intermediates for most room temperature vulcanizeable (RTV) condensation cure silicones. The reactivity of silanol fluids is utilized in applications other than RTVs. Low viscosity silanol fluids are employed as filler treatments and structure control additives in silicone rubber compounding. Intermediate viscosity (1,000-10,000 cSt) fluids can be applied to textiles as durable fabric softeners. High viscosity silanol terminated fluids form the matrix component in tackifiers and pressure sensitive adhesives.
DMS-S51 Properties
Industry
Metal Bonding, Elastomer Bonding, Magnet Bonding, Plastic, Gap Filling, Typical Applications For This Product Are Structural Bonding, Glass Bonding