Gelest, Inc. SILANOL TERMINATED POLYDIMETHYLSILOXANE, 90-120 cSt DMS-S21

Description
Safety Packaging Under Nitrogen DMS-S21: Silanol Terminated PDMS, 90-120 cSt (Telechelic Functional Fluid) Terminal silanol groups render polydimethylsiloxane s susceptible to condensation under both mild acid and base conditions. They are intermediates for most room temperature vulcanizeable (RTV) condensation cure silicones. The reactivity of silanol fluids is utilized in applications other than RTVs. Low viscosity silanol fluids are employed as filler treatments and structure control additives in silicone rubber compounding. Intermediate viscosity (1,000-10,000 cSt) fluids can be applied to textiles as durable fabric softeners. High viscosity silanol terminated fluids form the matrix component in tackifiers and pressure sensitive adhesives. DMS-S21 Properties Viscosity: 90-120 cSt Molecular Weight: 4,200 g/mol Wt.% OH: 0.8-0.9 OH (eq/kg): 0.47-0.53
Datasheet
Description
Safety Packaging Under Nitrogen DMS-S21: Silanol Terminated PDMS, 90-120 cSt (Telechelic Functional Fluid) Terminal silanol groups render polydimethylsiloxane s susceptible to condensation under both mild acid and base conditions. They are intermediates for most room temperature vulcanizeable (RTV) condensation cure silicones. The reactivity of silanol fluids is utilized in applications other than RTVs. Low viscosity silanol fluids are employed as filler treatments and structure control additives in silicone rubber compounding. Intermediate viscosity (1,000-10,000 cSt) fluids can be applied to textiles as durable fabric softeners. High viscosity silanol terminated fluids form the matrix component in tackifiers and pressure sensitive adhesives. DMS-S21 Properties Viscosity: 90-120 cSt Molecular Weight: 4,200 g/mol Wt.% OH: 0.8-0.9 OH (eq/kg): 0.47-0.53
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SILANOL TERMINATED POLYDIMETHYLSILOXANE, 90-120 cSt - DMS-S21 - Gelest, Inc.
Morrisville, PA, United States
SILANOL TERMINATED POLYDIMETHYLSILOXANE, 90-120 cSt
DMS-S21
SILANOL TERMINATED POLYDIMETHYLSILOXANE, 90-120 cSt DMS-S21
Safety Packaging Under Nitrogen DMS-S21: Silanol Terminated PDMS, 90-120 cSt (Telechelic Functional Fluid) Terminal silanol groups render polydimethylsiloxane s susceptible to condensation under both mild acid and base conditions. They are intermediates for most room temperature vulcanizeable (RTV) condensation cure silicones. The reactivity of silanol fluids is utilized in applications other than RTVs. Low viscosity silanol fluids are employed as filler treatments and structure control additives in silicone rubber compounding. Intermediate viscosity (1,000-10,000 cSt) fluids can be applied to textiles as durable fabric softeners. High viscosity silanol terminated fluids form the matrix component in tackifiers and pressure sensitive adhesives. DMS-S21 Properties Viscosity: 90-120 cSt Molecular Weight: 4,200 g/mol Wt.% OH: 0.8-0.9 OH (eq/kg): 0.47-0.53

Safety


  • Packaging Under Nitrogen
    DMS-S21: Silanol Terminated PDMS, 90-120 cSt (Telechelic Functional Fluid)
    Terminal silanol groups render polydimethylsiloxanes susceptible to condensation under both mild acid and base conditions. They are intermediates for most room temperature vulcanizeable (RTV) condensation cure silicones. The reactivity of silanol fluids is utilized in applications other than RTVs. Low viscosity silanol fluids are employed as filler treatments and structure control additives in silicone rubber compounding. Intermediate viscosity (1,000-10,000 cSt) fluids can be applied to textiles as durable fabric softeners. High viscosity silanol terminated fluids form the matrix component in tackifiers and pressure sensitive adhesives.
    DMS-S21 Properties
  • Viscosity: 90-120 cSt
  • Molecular Weight: 4,200 g/mol
  • Wt.% OH: 0.8-0.9
  • OH (eq/kg): 0.47-0.53
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Industrial Adhesives
Product Number DMS-S21
Product Name SILANOL TERMINATED POLYDIMETHYLSILOXANE, 90-120 cSt
Chemical System Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Flexible, Electrically Conductive Two Component Epoxy - EP79FL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
Chemical System Epoxy
Composition Filled
View Details
Glues - 2879000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Use Temperature 379 F (193 C)
View Details
UV-Curing Epoxy, NOA 85, 6 gm Syringe - NOA-85S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Adhesives -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Cure / Technology Two Component  
Chemical System Epoxy; Silicone
View Details