Manufacturer: Mitsubishi
Win Source Part Number: 1162206-CM75DY-34A
Manufacturer Homepage: www.mitsubishichips.
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IGBT, MODULE, 1.7KV, 75A; Continuous Collector Current:75A; Collector Emitter Saturation Voltage:2.2V; Power Dissipation:780W; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:1.7kV RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1162206-CM75DY-34A | 30M3587 |
| Product Name | IGBTs - Modules - CM75DY-34A | Igbt, Module, 1.7Kv, 75A; Continuous Collector Current Mitsubishi Electric |
| Package Type | SOT3 | TO-3 |