IGBT Module; Continuous Collector Current:600A; Power Dissipation:2.4kW; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:1.2kV; Product Range:F Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 95B1865 |
| Product Name | Igbt Module; Continuous Collector Current Mitsubishi Electric |
| PD | 2.40E6 milliwatts |