Manufacturer: Mitsubishi
Win Source Part Number: 1162168-CM600HA-5F
Manufacturer Homepage: www.mitsubishichips.
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
SINGLE IGBT, 250V, 600A; Continuous Collector Current:600A; Collector Emitter Saturation Voltage:1.2V; Power Dissipation:960W; Collector Emitter Voltage Max:250V; No. of Pins:4Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1162168-CM600HA-5F | 52F1386 |
| Product Name | IGBTs - Modules - CM600HA-5F | Single Igbt, 250V, 600A; Continuous Collector Current Mitsubishi Electric |
| Package Type | SOT3 | TO-3 |