Manufacturer: Mitsubishi
Win Source Part Number: 1162164-CM600DY-12NF
Manufacturer Homepage: www.mitsubishichips.
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IGBT MODULE, 600V, 600A; Continuous Collector Current:600A; Power Dissipation:1.13kW; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:600V; Product Range:NF Series RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1162164-CM600DY-12NF | 88K1880 |
| Product Name | IGBTs - Modules - CM600DY-12NF | Igbt Module, 600V, 600A; Continuous Collector Current Mitsubishi Electric |
| Package Type | SOT3 | TO-3 |