IGBT MODULE, 1.2KV, 600A; Continuous Collector Current:600A; Power Dissipation:1.55kW; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:1.2kV; Product Range:NFH Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 57J1799 |
| Product Name | Igbt Module, 1.2Kv, 600A; Continuous Collector Current Mitsubishi Electric |
| PD | 1.55E6 milliwatts |