IGBT, MODULE, 1.2KV, 600A; Continuous Collector Current:600A; Collector Emitter Saturation Voltage:1.95V; Power Dissipation:1.54kW; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:1.2kV RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 30M3585 |
| Product Name | Igbt, Module, 1.2Kv, 600A; Continuous Collector Current Mitsubishi Electric |
| PD | 1.54E6 milliwatts |