IGBT, MODULE, 1.2KV, 50A; Continuous Collector Current:50A; Collector Emitter Saturation Voltage:2.9V; Power Dissipation:400W; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:1.2kV RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 09B2229 |
| Product Name | Igbt, Module, 1.2Kv, 50A; Continuous Collector Current Mitsubishi Electric |
| PD | 400000 milliwatts |