IGBT MODULE, 1.2KV, 50A; Continuous Collector Current:50A; Power Dissipation:320W; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV; Product Range:F Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 73K1942 |
| Product Name | Igbt Module, 1.2Kv, 50A; Continuous Collector Current Mitsubishi Electric |
| PD | 320000 milliwatts |