IGBT MODULE, DUAL, 1.7KV, 450A; Continuous Collector Current:450A; Collector Emitter Saturation Voltage:1.9V; Power Dissipation:4.41kW; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:1.7kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 90W4349 |
| Product Name | Igbt Module, Dual, 1.7Kv, 450A; Continuous Collector Current Mitsubishi Electric |
| PD | 4.41E6 milliwatts |