Mitsubishi Electric & Electronics USA, Inc. Igbt, Module, 1.7Kv, 450A; Continuous Collector Current Mitsubishi Electric CM450DX-34SA

Description
IGBT, MODULE, 1.7KV, 450A; Continuous Collector Current:450A; Collector Emitter Saturation Voltage:2.25V; Power Dissipation:3kW; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.7kV RoHS Compliant: Yes
Description
IGBT, MODULE, 1.7KV, 450A; Continuous Collector Current:450A; Collector Emitter Saturation Voltage:2.25V; Power Dissipation:3kW; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.7kV RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The CM450DX-34SA is a half-bridge IGBT module rated for 1700V collector-emitter voltage and 450A collector current, designed for switching applications such as motor control and photovoltaic systems. It is housed in a module package measuring 152.0mm by 62.0mm with a baseplate that is isolated for simplified thermal management. It includes two IGBTs and anti-parallel free-wheel diodes, with a maximum junction temperature of 175°C and a case temperature limit of 125°C. The collector-emitter saturation voltage is 2.25V at 25°C and 3.05V at 150°C. The thermal resistance from junction to case is 0.05K/W for the IGBT and 0.08K/W for the diode. It has 4000V RMS isolation, an integrated NTC thermistor with 5kΩ resistance at 25°C, and is mounted with M6 screws at 31-40in-lb torque. The module meets AEC-Q200, UL 94 V-0, and RoHS standards.

Datasheet Summary
Powered by GS/AI

The CM450DX-34SA is a half-bridge IGBT module rated for 1700V collector-emitter voltage and 450A collector current, designed for switching applications such as motor control and photovoltaic systems. It is housed in a module package measuring 152.0mm by 62.0mm with a baseplate that is isolated for simplified thermal management. It includes two IGBTs and anti-parallel free-wheel diodes, with a maximum junction temperature of 175°C and a case temperature limit of 125°C. The collector-emitter saturation voltage is 2.25V at 25°C and 3.05V at 150°C. The thermal resistance from junction to case is 0.05K/W for the IGBT and 0.08K/W for the diode. It has 4000V RMS isolation, an integrated NTC thermistor with 5kΩ resistance at 25°C, and is mounted with M6 screws at 31-40in-lb torque. The module meets AEC-Q200, UL 94 V-0, and RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Igbt, Module, 1.7Kv, 450A; Continuous Collector Current Mitsubishi Electric - 90W4348 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Module, 1.7Kv, 450A; Continuous Collector Current Mitsubishi Electric
90W4348
Igbt, Module, 1.7Kv, 450A; Continuous Collector Current Mitsubishi Electric 90W4348
IGBT, MODULE, 1.7KV, 450A; Continuous Collector Current:450A; Collector Emitter Saturation Voltage:2.25V; Power Dissipation:3kW; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.7kV RoHS Compliant: Yes

IGBT, MODULE, 1.7KV, 450A; Continuous Collector Current:450A; Collector Emitter Saturation Voltage:2.25V; Power Dissipation:3kW; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.7kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 90W4348
Product Name Igbt, Module, 1.7Kv, 450A; Continuous Collector Current Mitsubishi Electric
PD 3.00E6 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Power - IGBT - IGBT Modules - DD500S33HE3 - DD500S33HE3 - Infineon Technologies AG
Specs
VCES 3300 volts
IC(max) 500 amps
Package Type AG-IHVB130
View Details
2 suppliers
IGBTs - Single - IRGP4640PBF - 875218-IRGP4640PBF - Win Source Electronics
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; SOT3; TO-247AC
Features IGBT - 600 V 65 A 250 W Through Hole TO-247AC
View Details
Discrete IGBT Modules With diode - V series (6th-Gen) Model: FGW50N60VD - Fuji Electric Corp. of America
Specs
VCES 600 volts
IC(max) 50 amps
Switching Speed 20 kHz
View Details