Manufacturer: Mitsubishi
Win Source Part Number: 1162140-CM400HU-24F
Manufacturer Homepage: www.mitsubishichips.
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IGBT Module; Continuous Collector Current:400A; Power Dissipation:1.6kW; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV; Product Range:F Series RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1162140-CM400HU-24F | 73K1939 |
| Product Name | IGBTs - Modules - CM400HU-24F | Igbt Module; Continuous Collector Current Mitsubishi Electric |
| Package Type | SOT3 | TO-3 |