IGBT MODULE, DUAL, 600V, 400A; Continuous Collector Current:400A; Collector Emitter Saturation Voltage:2.4V; Power Dissipation:1.13kW; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:600V RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 09B2218 |
| Product Name | Igbt Module, Dual, 600V, 400A; Continuous Collector Current Mitsubishi Electric |
| PD | 1.13E6 milliwatts |