The CM300E3Y6-24NFH is a half-bridge IGBT module rated for 300 amperes and 1200 volts, designed for high-frequency chopper applications up to 70 kHz. It features two IGBTs with integrated super-fast recovery free-wheel diodes and an isolated baseplate for simplified thermal management. The module measures 108.0 mm by 62.0 mm by 30.0 mm and mounts via M6 screws with a torque of 31 to 40 in-lb. It has a maximum junction temperature of +150 °C, an isolation voltage of 2500 Vrms, and includes an NTC thermistor for temperature monitoring. The collector-emitter saturation voltage is up to 6.5 volts at 300 amperes and 25 °C, with a total power dissipation of 1760 watts. Thermal resistance from junction to case is 0.071 K/W for the IGBTs and 0.43 K/W for the free-wheel diodes. The part meets RoHS standards.
IGBT, MODULE, 1.2KV, 300A; Continuous Collector Current:300A; Collector Emitter Saturation Voltage:5V; Power Dissipation:1.76kW; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 90W4345 |
| Product Name | Igbt, Module, 1.2Kv, 300A; Continuous Collector Current Mitsubishi Electric |
| PD | 1.76E6 milliwatts |