Manufacturer: Mitsubishi
Win Source Part Number: 1162066-CM300DY-24A
Manufacturer Homepage: www.mitsubishichips.
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IGBT Module; Continuous Collector Current:300A; Power Dissipation:1.89kW; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:1.2kV; Product Range:A Series RoHS Compliant: No
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1162066-CM300DY-24A | 19K9221 |
| Product Name | IGBTs - Modules - CM300DY-24A | Igbt Module; Continuous Collector Current Mitsubishi Electric |
| Package Type | SOT3 | TO-3 |