IGBT, MODULE, 1.2KV, 300A; Continuous Collector Current:300A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:1.85kW; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 35X3122 |
| Product Name | Igbt, Module, 1.2Kv, 300A; Continuous Collector Current Mitsubishi Electric |
| PD | 1.85E6 milliwatts |