IGBT MODULE, 1.2KV, 300A; Continuous Collector Current:300A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:890W; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:1.2kV RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 95B1859 |
| Product Name | Igbt Module, 1.2Kv, 300A; Continuous Collector Current Mitsubishi Electric |
| PD | 890000 milliwatts |