IGBT, MODULE, 1.2KV, 200A; Continuous Collector Current:200A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:1.16kW; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 19K9218 |
| Product Name | Igbt, Module, 1.2Kv, 200A; Continuous Collector Current Mitsubishi Electric |
| PD | 1.16E6 milliwatts |