IGBT, MODULE, 600V, 200A; Continuous Collector Current:200A; Collector Emitter Saturation Voltage:600V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:600V; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 14N5983 |
| Product Name | Igbt, Module, 600V, 200A; Continuous Collector Current Mitsubishi Electric |
| TJ | ? to 150 C (? to 302 F) |