IGBT, MODULE, 1.7KV, 200A; Continuous Collector Current:200A; Collector Emitter Saturation Voltage:1.9V; Power Dissipation:2kW; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.7kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 90W4342 |
| Product Name | Igbt, Module, 1.7Kv, 200A; Continuous Collector Current Mitsubishi Electric |
| PD | 2.00E6 milliwatts |