Mitsubishi Electric & Electronics USA, Inc. Igbt Module, 600V, 150A; Continuous Collector Current Mitsubishi Electric CM150DUS-12F

Description
IGBT MODULE, 600V, 150A; Continuous Collector Current:150A; Power Dissipation:520W; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:600V; Product Range:NFH Series RoHS Compliant: Yes
Description
IGBT MODULE, 600V, 150A; Continuous Collector Current:150A; Power Dissipation:520W; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:600V; Product Range:NFH Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt Module, 600V, 150A; Continuous Collector Current Mitsubishi Electric - 19K9208 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, 600V, 150A; Continuous Collector Current Mitsubishi Electric
19K9208
Igbt Module, 600V, 150A; Continuous Collector Current Mitsubishi Electric 19K9208
IGBT MODULE, 600V, 150A; Continuous Collector Current:150A; Power Dissipation:520W; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:600V; Product Range:NFH Series RoHS Compliant: Yes

IGBT MODULE, 600V, 150A; Continuous Collector Current:150A; Power Dissipation:520W; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:600V; Product Range:NFH Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 19K9208
Product Name Igbt Module, 600V, 150A; Continuous Collector Current Mitsubishi Electric
PD 520000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - NGTB50N60FWG - 929130-NGTB50N60FWG - Win Source Electronics
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247
Features IGBT Trench 600 V 100 A 223 W Through Hole TO-247
View Details
IGBTs - Single - AUIRGP35B60PD - 1149891-AUIRGP35B60PD - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers