IGBT MODULE, 600V, 150A; Continuous Collector Current:150A; Power Dissipation:600W; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:600V; Product Range:U- Series RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 73K1933 |
| Product Name | Igbt Module, 600V, 150A; Continuous Collector Current Mitsubishi Electric |
| PD | 600000 milliwatts |