Manufacturer: Mitsubishi
Win Source Part Number: 1162004-CM1400DUC-24
Manufacturer Homepage: www.mitsubishichips.
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IGBT, MODULE, 1.2KV, 1.4KA; Continuous Collector Current:1.4kA; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:8.9kW; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1162004-CM1400DUC-24NF | 58T5721 |
| Product Name | IGBTs - Modules - CM1400DUC-24NF | Igbt, Module, 1.2Kv, 1.4Ka; Continuous Collector Current Mitsubishi Electric |
| Package Type | SOT3 | TO-3 |