IGBT, MODULE, 1.2KV, 100A; Continuous Collector Current:100A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:650W; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 31C0178 |
| Product Name | Igbt, Module, 1.2Kv, 100A; Continuous Collector Current Mitsubishi Electric |
| PD | 650000 milliwatts |