IGBT MODULE, 600V, 100A; Continuous Collector Current:100A; Power Dissipation:350W; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:600V; Product Range:F Series RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 95B1828 |
| Product Name | Igbt Module, 600V, 100A; Continuous Collector Current Mitsubishi Electric |
| PD | 350000 milliwatts |