Nikon Metrology Extra Large-Envelope X-Ray/CT Inspection System C2

Description
The C2 platform is a high-precision, extra large-envelope modular inspection system. The metrology-grade granite base provides the foundation for the patented ultra-precise and stable 7-axis manipulator. Supporting dual sources up to 450 kV offers the necessary power to penetrate through high-density parts and generate scatter-free CT volumes with micron accuracy. The system is available with a flat panel detector and a proprietary Curved Linear Array (CLA) detector that optimizes the collection of the X-rays without capturing the undesired scattered X-rays. The linear detector produces stunning image sharpness and contrast by avoiding image pollution and associated contrast reduction. The C2 is ideal for the inspection of parts ranging in size from small, low-density samples to large, high-density materials. Features Patented ultra precise and stable manipulator Extra large inspection envelope Install into existing radiation enclosure or supplied with new modular radiation enclosure Patented microfocus X-ray tube technology, available in 225 kV, 320 kV and 450 kV Supports dual x-ray tubes Supports dual detectors Large format 16-bit detector technology Exclusive Curved Linear Diode Array technology Intuitive software interface Advanced 3D visualization and analysis Customizable macros to automate work flow Applications Aerospace structures Evaluation of precision parts and large castings, complex mechanisms and internal components Part-to-CAD comparison Reverse engineering Detailed failure analysis Advanced material research and analysis of biological structures Digital archiving of models
Description
The C2 platform is a high-precision, extra large-envelope modular inspection system. The metrology-grade granite base provides the foundation for the patented ultra-precise and stable 7-axis manipulator. Supporting dual sources up to 450 kV offers the necessary power to penetrate through high-density parts and generate scatter-free CT volumes with micron accuracy. The system is available with a flat panel detector and a proprietary Curved Linear Array (CLA) detector that optimizes the collection of the X-rays without capturing the undesired scattered X-rays. The linear detector produces stunning image sharpness and contrast by avoiding image pollution and associated contrast reduction. The C2 is ideal for the inspection of parts ranging in size from small, low-density samples to large, high-density materials. Features Patented ultra precise and stable manipulator Extra large inspection envelope Install into existing radiation enclosure or supplied with new modular radiation enclosure Patented microfocus X-ray tube technology, available in 225 kV, 320 kV and 450 kV Supports dual x-ray tubes Supports dual detectors Large format 16-bit detector technology Exclusive Curved Linear Diode Array technology Intuitive software interface Advanced 3D visualization and analysis Customizable macros to automate work flow Applications Aerospace structures Evaluation of precision parts and large castings, complex mechanisms and internal components Part-to-CAD comparison Reverse engineering Detailed failure analysis Advanced material research and analysis of biological structures Digital archiving of models

Suppliers

Company
Product
Description
Supplier Links
Extra Large-Envelope X-Ray/CT Inspection System - C2 - Nikon Metrology
Leuven, Belgium
Extra Large-Envelope X-Ray/CT Inspection System
C2
Extra Large-Envelope X-Ray/CT Inspection System C2
The C2 platform is a high-precision, extra large-envelope modular inspection system. The metrology-grade granite base provides the foundation for the patented ultra-precise and stable 7-axis manipulator. Supporting dual sources up to 450 kV offers the necessary power to penetrate through high-density parts and generate scatter-free CT volumes with micron accuracy. The system is available with a flat panel detector and a proprietary Curved Linear Array (CLA) detector that optimizes the collection of the X-rays without capturing the undesired scattered X-rays. The linear detector produces stunning image sharpness and contrast by avoiding image pollution and associated contrast reduction. The C2 is ideal for the inspection of parts ranging in size from small, low-density samples to large, high-density materials. Features Patented ultra precise and stable manipulator Extra large inspection envelope Install into existing radiation enclosure or supplied with new modular radiation enclosure Patented microfocus X-ray tube technology, available in 225 kV, 320 kV and 450 kV Supports dual x-ray tubes Supports dual detectors Large format 16-bit detector technology Exclusive Curved Linear Diode Array technology Intuitive software interface Advanced 3D visualization and analysis Customizable macros to automate work flow Applications Aerospace structures Evaluation of precision parts and large castings, complex mechanisms and internal components Part-to-CAD comparison Reverse engineering Detailed failure analysis Advanced material research and analysis of biological structures Digital archiving of models

The C2 platform is a high-precision, extra large-envelope modular inspection system. The metrology-grade granite base provides the foundation for the patented ultra-precise and stable 7-axis manipulator.

Supporting dual sources up to 450 kV offers the necessary power to penetrate through high-density parts and generate scatter-free CT volumes with micron accuracy. The system is available with a flat panel detector and a proprietary Curved Linear Array (CLA) detector that optimizes the collection of the X-rays without capturing the undesired scattered X-rays.

The linear detector produces stunning image sharpness and contrast by avoiding image pollution and associated contrast reduction. The C2 is ideal for the inspection of parts ranging in size from small, low-density samples to large, high-density materials.

Features

  • Patented ultra precise and stable manipulator
  • Extra large inspection envelope
  • Install into existing radiation enclosure or supplied with new modular radiation enclosure
  • Patented microfocus X-ray tube technology, available in 225 kV, 320 kV and 450 kV
  • Supports dual x-ray tubes
  • Supports dual detectors
  • Large format 16-bit detector technology
  • Exclusive Curved Linear Diode Array technology
  • Intuitive software interface
  • Advanced 3D visualization and analysis
  • Customizable macros to automate work flow

Applications

  • Aerospace structures
  • Evaluation of precision parts and large castings, complex mechanisms and internal components
  • Part-to-CAD comparison
  • Reverse engineering
  • Detailed failure analysis
  • Advanced material research and analysis of biological structures
  • Digital archiving of models
Supplier's Site

Technical Specifications

  Nikon Metrology
Product Category Nondestructive Testing (NDT) Equipment
Product Number C2
Product Name Extra Large-Envelope X-Ray/CT Inspection System
Instrument Type Computed Tomographic System
Unlock Full Specs
to access all available technical data

Similar Products

High-Speed Rotation Thermographic Test Bench - TRC - InfraTec GmbH
Specs
Applications Automotive
Instrument Type Flaw Detectors
Instrument Technology Thermographic Automation System
View Details
Flaw Detector - PCE-FD 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Applications Mechanical Engineering, Aerospace and Metallurgical Applications; Welded / Joint Inspection
Instrument Type Flaw Detectors
Instrument Technology Ultrasonic
View Details
Cygnus 4 General Purpose -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Instrument Technology Ultrasonic
Form Factor Portable / Handheld / Mobile
View Details