Mitsubishi Corporation Custom Parts - Custom Parts (0 - A) - AA121XK01 AA121XK01

Description
Manufacturer: Mitsubishi Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212233-AA121XK01 Packaging: Bulk Operating Supply Voltage: 3.3 V Interface: LVDS Categories: Custom Parts Touchscreen: No Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -30 °C Max Operating Temperature: 85 °C Resolution (height): 768 pixel Resolution (width): 1024 pixel Diagonal Size: 12.1 in
Request a Quote
Description
Manufacturer: Mitsubishi Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212233-AA121XK01 Packaging: Bulk Operating Supply Voltage: 3.3 V Interface: LVDS Categories: Custom Parts Touchscreen: No Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -30 °C Max Operating Temperature: 85 °C Resolution (height): 768 pixel Resolution (width): 1024 pixel Diagonal Size: 12.1 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - AA121XK01 - 1212233-AA121XK01 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - AA121XK01
1212233-AA121XK01
Custom Parts - Custom Parts (0 - A) - AA121XK01 1212233-AA121XK01
Manufacturer: Mitsubishi Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212233-AA121XK01 Packaging: Bulk Operating Supply Voltage: 3.3 V Interface: LVDS Categories: Custom Parts Touchscreen: No Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -30 °C Max Operating Temperature: 85 °C Resolution (height): 768 pixel Resolution (width): 1024 pixel Diagonal Size: 12.1 in

Manufacturer: Mitsubishi
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212233-AA121XK01
Packaging: Bulk
Operating Supply Voltage: 3.3 V
Interface: LVDS
Categories: Custom Parts
Touchscreen: No
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Operating Temperature: 85 °C
Resolution (height): 768 pixel
Resolution (width): 1024 pixel
Diagonal Size: 12.1 in

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1212233-AA121XK01
Product Name Custom Parts - Custom Parts (0 - A) - AA121XK01
Unlock Full Specs
to access all available technical data