Verbatim Corporation DVD-R AquaAce® Glossy White Inkjet Printable 96552

Description
DVD-R 4.7GB 16X AquaAce Glossy White Inkjet Printable, Hub Printable 50pk Spindle Create high quality, customized labels for your DVD media with Verbatim White Inkjet Printable DVD-Recordable discs. These discs have been extensively tested for compatibility with inkjet disc printers from Primera, Microboards, Epson and more. Offering 4.7GB or 120 minutes of DVD-quality storage capacity, these are one-time record discs, ensuring that your movies, video clips or other data will not be erased. White Inkjet Printable DVD media is available in DVD+R and DVD-R formats. Today, most DVD writers and readers use these discs interchangeably, with no noticeable performance differences. With older units, check your manufacturer's suggested DVD format to ensure compatibility. 4.7GB/120 minute storage capacity - up to 16X write speed Water resistant disc surface Create full-color, high quality, edge-to-edge labels using your inkjet disc printer AZO™ Technology for superior performance and reliability Limited lifetime warranty
Description
DVD-R 4.7GB 16X AquaAce Glossy White Inkjet Printable, Hub Printable 50pk Spindle Create high quality, customized labels for your DVD media with Verbatim White Inkjet Printable DVD-Recordable discs. These discs have been extensively tested for compatibility with inkjet disc printers from Primera, Microboards, Epson and more. Offering 4.7GB or 120 minutes of DVD-quality storage capacity, these are one-time record discs, ensuring that your movies, video clips or other data will not be erased. White Inkjet Printable DVD media is available in DVD+R and DVD-R formats. Today, most DVD writers and readers use these discs interchangeably, with no noticeable performance differences. With older units, check your manufacturer's suggested DVD format to ensure compatibility. 4.7GB/120 minute storage capacity - up to 16X write speed Water resistant disc surface Create full-color, high quality, edge-to-edge labels using your inkjet disc printer AZO™ Technology for superior performance and reliability Limited lifetime warranty

Suppliers

Company
Product
Description
Supplier Links
DVD-R AquaAce® Glossy White Inkjet Printable - 96552 - Verbatim Corporation
Charlotte, NC, USA
DVD-R AquaAce® Glossy White Inkjet Printable
96552
DVD-R AquaAce® Glossy White Inkjet Printable 96552
DVD-R 4.7GB 16X AquaAce Glossy White Inkjet Printable, Hub Printable 50pk Spindle Create high quality, customized labels for your DVD media with Verbatim White Inkjet Printable DVD-Recordable discs. These discs have been extensively tested for compatibility with inkjet disc printers from Primera, Microboards, Epson and more. Offering 4.7GB or 120 minutes of DVD-quality storage capacity, these are one-time record discs, ensuring that your movies, video clips or other data will not be erased. White Inkjet Printable DVD media is available in DVD+R and DVD-R formats. Today, most DVD writers and readers use these discs interchangeably, with no noticeable performance differences. With older units, check your manufacturer's suggested DVD format to ensure compatibility. 4.7GB/120 minute storage capacity - up to 16X write speed Water resistant disc surface Create full-color, high quality, edge-to-edge labels using your inkjet disc printer AZO™ Technology for superior performance and reliability Limited lifetime warranty

DVD-R 4.7GB 16X AquaAce Glossy White Inkjet Printable, Hub Printable 50pk Spindle
Create high quality, customized labels for your DVD media with Verbatim White Inkjet Printable DVD-Recordable discs. These discs have been extensively tested for compatibility with inkjet disc printers from Primera, Microboards, Epson and more. Offering 4.7GB or 120 minutes of DVD-quality storage capacity, these are one-time record discs, ensuring that your movies, video clips or other data will not be erased. White Inkjet Printable DVD media is available in DVD+R and DVD-R formats. Today, most DVD writers and readers use these discs interchangeably, with no noticeable performance differences. With older units, check your manufacturer's suggested DVD format to ensure compatibility.

  • 4.7GB/120 minute storage capacity - up to 16X write speed
  • Water resistant disc surface
  • Create full-color, high quality, edge-to-edge labels using your inkjet disc printer
  • AZO™ Technology for superior performance and reliability
  • Limited lifetime warranty
Supplier's Site

Technical Specifications

  Verbatim Corporation
Product Category Optical Storage Media
Product Number 96552
Product Name DVD-R AquaAce® Glossy White Inkjet Printable
Unlock Full Specs
to access all available technical data

Similar Products