Verbatim Corporation 3D Printer Filament, Pla, 3Mm, Black; Diameter Verbatim 55259

Description
3D PRINTER FILAMENT, PLA, 3MM, BLACK; Diameter:3mm; Filament Colour:Black; Filament Material:PLA (Polylactide); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:
Datasheet
Description
3D PRINTER FILAMENT, PLA, 3MM, BLACK; Diameter:3mm; Filament Colour:Black; Filament Material:PLA (Polylactide); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Pla, 3Mm, Black; Diameter Verbatim - 44AC4199 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Pla, 3Mm, Black; Diameter Verbatim
44AC4199
3D Printer Filament, Pla, 3Mm, Black; Diameter Verbatim 44AC4199
3D PRINTER FILAMENT, PLA, 3MM, BLACK; Diameter:3mm; Filament Colour:Black; Filament Material:PLA (Polylactide); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:

3D PRINTER FILAMENT, PLA, 3MM, BLACK; Diameter:3mm; Filament Colour:Black; Filament Material:PLA (Polylactide); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 44AC4199
Product Name 3D Printer Filament, Pla, 3Mm, Black; Diameter Verbatim
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Rope - 2479082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Breaking Strength 1812.5 lbs (822 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details