Verbatim Corporation 3D Printing Filament, Pla, 1.75Mm, Red; Diameter Verbatim 55253

Description
3D PRINTING FILAMENT, PLA, 1.75MM, RED; Diameter:1.75mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:
Datasheet
Description
3D PRINTING FILAMENT, PLA, 1.75MM, RED; Diameter:1.75mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printing Filament, Pla, 1.75Mm, Red; Diameter Verbatim - 44AC4193 - Newark, An Avnet Company
Chicago, IL, United States
3D Printing Filament, Pla, 1.75Mm, Red; Diameter Verbatim
44AC4193
3D Printing Filament, Pla, 1.75Mm, Red; Diameter Verbatim 44AC4193
3D PRINTING FILAMENT, PLA, 1.75MM, RED; Diameter:1.75mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:

3D PRINTING FILAMENT, PLA, 1.75MM, RED; Diameter:1.75mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 44AC4193
Product Name 3D Printing Filament, Pla, 1.75Mm, Red; Diameter Verbatim
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 7388694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 286.6 lbs (130 kg)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Woven Amorphous Silica Cloth - SILTEX® 18-UH - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details