Mitsubishi Corporation Hard To Find - 2SC3101 2SC3101

Description
Manufacturer: Mitsubishi Win Source Part Number: 1125334-2SC3101 Manufacturer Homepage: www.mitsubishichips. com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Mitsubishi Win Source Part Number: 1125334-2SC3101 Manufacturer Homepage: www.mitsubishichips. com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 2SC3101 - 1125334-2SC3101 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2SC3101
1125334-2SC3101
Hard To Find - 2SC3101 1125334-2SC3101
Manufacturer: Mitsubishi Win Source Part Number: 1125334-2SC3101 Manufacturer Homepage: www.mitsubishichips. com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Mitsubishi
Win Source Part Number: 1125334-2SC3101
Manufacturer Homepage: www.mitsubishichips.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1125334-2SC3101
Product Name Hard To Find - 2SC3101
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
Single FETs, MOSFETs - 94-4796-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers